I forgot my password.
Don't have an account?
Anyone have a pressure/temperature chart for B16.24 copper flanges?
Thanks
thinman56 check out Nibco.com copper fitting catalog pg. 44 for specs on cast copper alloy flanges. Temperature / Pressure ratings for all sizes are
Class 125/ Class 150
0-150F 105psi / 225psi
175F 100psi / 220psi
200F 95psi / 210psi
225F 90psi / 205psi
250F 90psi / 195psi
275F 85psi / 190psi
300F 85psi / 180psi
350F 75psi / 165psi
406F 70psi / 150psi