Previous in Forum: Used PVD sputtering Machine   Next in Forum: Glass Coating
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Dec 2010
Location: Seoul, Korea
Posts: 4

Plasma Coating

12/20/2010 9:45 PM

I got a Germany made ( www.aurion.de) In line PVD sputtering machine. I'd like to sell this system. This system is ;

Ø In line Hi Vacuum PVD system

Ø Vertical type

Ø 7 Vacuum Chamber

Ø Continuous production system ( has loader return path on the rear side )

Ø Chamber size = H 850mm * L 1,350mm * W 350mm, Length : 13, 000mm ( has return path )

Ø Ultimate pressure : 3.0 x 10-6Torr bellow

Ø Pumping speed : 5.0 x 10-5Torr/5min below

Ø Turbo Pumper : Made in Germany - Hi speed vacuum Piffier

Ø Gas Flow Auto control system : Made in Germany – (Plasus )Sensing and control by automatic to make hi performance surface uniformity. And prevent the arcing.

Ø Coating material : TiO2,ITO,AL,Cr,SiO2,SnO

Ø Gas : O2, Ar, Nitride

Ø Cooling system : Cryo cooled polycold unit , Cooling traps for pumping unit

Control Unit : PLC, Touch Screen

Thanks !!

Register to Reply

Previous in Forum: Used PVD sputtering Machine   Next in Forum: Glass Coating

Advertisement