Meter REQUIREMENT
I am a manager Process (Chemical Engineer)
I want to size a natural gas meter oin the basis of below given data:
Flow - Minimum/Normal/Maximum: 100 / 1500 / 3600 NM3/Hour
Pressure - Minimum/Normal/Maximum: 0.1 / 2.2 / 6 Barg.
Temperature - Minimum/Normal/Maximum: 5 / 15 / 33 0 C
Density – 0.84 Kg/NM3
Pipe Size – 6" Sch. 40
Please help me out to size the meter.
Akram