Pressure vessel information
Hi to all
Could you please provide me a sample data sheet which making clear some of information same as thickness of, pressure, and sheet steel material about below pressure vessel.
Application standard: ASME (VER8-DI1)
Dimension: h= 6000mm, Ø=3000mm
Pedestal: 900mm
Vacuum pressure test: 50mBar
Inlet/Outlet: 2"
Drain: 1" and 1/2"
Manhole: top and side (One)
Working temperature: 80°C
Fluid: transformer oil
Density: 0.86
Kindest Regard
A.H