Hi
I am from India. We are erecting a indoor sub station for coal handling system of a thermal power plant. in which 11 KV panels are located. We are planning to use glass walls instead of concrete walls for the substation.
My queries are:
1) Is there any technical disadvantages of glass walls instead of Concrete walls?
2) Is there any specifications for glass to be used for such high voltage substation?
3) Is there any standard (specially Indian Standards) Stating that glass walls for 11 KV substation can be (or Can not be) made of glass walls?
In current design distance of panels from wall is 1.5 Mtrs.
"Almost" Good Answers: