What are the Selection criteria of Voltage to Frequency
ratio for induction motors in VFD's (DTC mode)?
Normally it is seen that a 400 V, 50 Hz motor, V/F ratio is
400/50 = 8. It has a tolerance range i-e 7.6 to 8.4 but on What basis certain value in this range is selected?
(There will be certain formula like used for speed
calculation (Speed = {(120*f)/P – (% Power) (Slip in RPM) + 1 )
From Motor-A,B,C,D observation regarding V/F ratio
- With Decrease in speed, V/F ratio goes
up
- There
is certain threshold of load below
which V/F ratio goes above 8
and above which V/F ratio comes below 8
1. Motor-A: 14 KW,
400V, 50 Hz, 29A, P.F 0.78, 1475 RPM (Belt Conveyor Application)
Power (%), Speed (RPM), Freq (Hz),V-Out , V/F Ratio
35.3 % , 1407.8 RPM ,
47.20 Hz , 389.0 V, V/F = 8.24
35.3 %, 1381.8 RPM
, 46.30 Hz , 386.0 V,
V/F = 8.33
40.79%, 1368.7 RPM,
45.93 Hz, 390.0 V, V/F = 8.49
34.77 %, 1316.6 RPM,
44.05 Hz, 380.8 V, V/F = 8.64
V/F ratio remains above 8
2. Motor-B: 86 KW,
400 V, 50 Hz, D, 157A, P.F 0.83,1490 RPM (Belt Conveyor Application)
Power (%), Speed (RPM), Freq (Hz),V-Out , V/F Ratio
71.6 % , 1436.8 RPM ,
48.12 Hz , 372.0 V, V/F =
7.73
68.0 % , 1410.2 RPM ,
47.22 Hz , 367.0 V, V/F =
7.77
66.7 % , 1396.8 RPM
, 46.75 Hz , 371.0 V, V/F =
7.93
67.1 % , 1343.7 RPM , 45.01 Hz , 367.7 V,
V/F = 8.16
67.5 % , 1321.8 RPM
, 44.29 Hz , 363.5 V, V/F =
8.20
64.3 % , 1293.1 RPM
, 43.33 Hz , 355.3 V, V/F= 8.19
V/F ratio remains both above and below 8
3. Motor D: 10 KW, 400 V, 50 Hz, D, 20.5
A, P.F 0.79, 1475 RPM
Power (%), Speed (RPM), Freq (Hz),V-Out , V/F Ratio
46.85 %, 1412.7 RPM , 47.46 Hz , 373 V, V/F= 7.85
51.00 %, 1321.1 RPM
, 44.41 Hz , 371 V, V/F = 8.35
47.5 0%, 1299.7 RPM
, 43.70 Hz , 366.5 V, V/F = 8.38
V/F ratio remains both above and below 8
4. Motor E: 18.5 KW, 400 V, 50 Hz, D, 35.5 A, P.F 0.83,
1465 RPM
Load (%), Speed (RPM), Freq (Hz),V-Out , V/F Ratio
21.6 %, 1407.8 RPM , 47.12 Hz , 387 V, V/F = 8.21
20.0 %, 1316.6 RPM , 44.08 Hz , 365 V, V/F = 8.28
20.0 %, 1295.2 RPM , 43.4 Hz , 360 V, V/F = 8.29
8.71 %, 1016.8 RPM , 34.03 Hz , 284 V, V/F = 8.34
V/F ratio remains above 8
Thanks in advance