This is purely out of interest after talking to a friend. The plant he works on had a VCB fail while stopping a 6000HP motor. 1 phase opened, 2 didn't, contacts welded. I dread to think what a motor that size sounded like single phasing.
Anyway to the nub of my question do vacuum bottles fail very often? How can they be checked to prevent failure?
To be honest I've never liked VCB's since going on my last HV course with the electricity board and being shown a sectioned 11KV bottle. After being used to OCB's the contact gap is so small!