Re: Limiting value of Ovality of LP Compressor Cylinder
03/06/2011 11:11 PM
Thanks for your reply and Our Reciprocating compressor which has two LP cylinder and diameter of 215 mm and HP cylinder of 156 mm manufactured by KG Kosla (Spare parts are imported from Austria) with 100 HP motor. The ovality of LP cylinder is 100 micron. Compressor is throwing oil during it run. We are in dilamma to go for resleev or not. If we go this oil throwing problem will get solve or not?.. Your advise will be great full for me,...