We have a 2500 HP motor protected by a SEL 710 relay. We are getting a differential trip (non existent) on start up. The CT's are inacessible (only the secondary leads are visible). We know that the currents from the 6 sets of CT's have to add to zero at the relay terminals. Is there anyway to determine the polarity of a CT without physically seeing it, just from the secondary leads? System is 4160 volts. Thanks.
"Almost" Good Answers: