LED Module Application:
1). This product is applied to 7~15cm thickness, medium and large LOGO Plastic Light Box and KTV bars interior decorative light...
2). This product can achieve effects of RGB seven colors gradual change, jumping change, etc.
3). SMD LED SMD LED light with large and uniform emitting angle, no shadow, low thermal resistance, low brightness declines.
4). This module could be linked up to 100PCS modules, more than 100PCS is strictly prohibited.
5). The diameter of the power cord should be based on the actual maximum current, the product power, cabling length (recommended no more than 8 meters), and the voltage of transmission line.
6). Please following the positive and negative marking on the circuit board to connect wires
www.ledmodulecn.com