dear all,
Turbo expander, used for air separation plant, supplied with 5 bar bearing gas pressure for floating bearing. After commissioning of plant, this pressure was 5 bar for 1 year. after that it dropped gradually to 4 bar. now we are getting only 4 bar, which is minimum limit of bearing gas pressure. Instrument line pressure was all the time constant at 6 bar. kindly help.