Commodity:
Triply shuttering panel
Preparation of concrete formwork.
Size:
970mmx500mmx21/27mm
1000mmx500mmx21/27mm
1500mmx500mmx21/27mm
1970mmx500mmx21/27mm
2000mmx500mmx21/27mm
2500mmx500mmx21/27mm
3000mmx500mmx21/27mm
Structure: three crosswise glued layers with a perimetrical frame in
the middle layer
Tolerance on length/width:+/-3mm
Tolerance on thickness:+/-3mm
Number of plies: 3 plies (27mm should be made of each 9mm ply)
Surface: hot pressed by melamin resin.
Edges: be processed by waterproof paint.
Wood speices:Chinese fir wood
Formaldehyde emission grade:E2
Glue: WBP
Humidity content:less than 10%
Average bonding strength:>/=0.7Mpa
Static bending strength:
long grain:>/=26Mpa
Cross grain:>/=18Mpa
Modulus of elasticity:
Long grain:>/=5500Mpa
Cross grain;>/=3500Mpa
Packing: packing prepared for loading with a forklift
Email: Wanghuaanonline@yahoo.com.cn
Contact person: wilson from China