I am working in steel wire plant. drawing rod(5.5mm) to wire(1.25,1.75, or 2.00 mm) to galvanizing. The problem is wire breaking. Well to cause of breaking is easy to determine but welding and testing the weld is a problem. Please recommend for me the best way of testing after welding. When I wrap a wire around a welding machine handle as recommended by the QC inspectors the weld or heat affected zone cracks. A procedure way of testing is/was after welding and annealing is wraping the wire around the machine handle.
Regards
Bernard