Previous in Forum: Design of Mechanical System for Unequal Preodic Cycles   Next in Forum: Hydraulic Solenoids
Close
Close
Close
Rate Comments: Nested
Commentator

Join Date: May 2010
Posts: 63

ASTM A1008 vs A109

06/09/2011 6:17 AM

We have ordered ASTM A 106 steel tubes with ASTM A109 fins and a supplier is quoting ASTM A1008 for the fins. Is this acceptable? Your expert views are appreciated

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru

Join Date: Oct 2008
Posts: 42355
Good Answers: 1694
#1

Re: ASTM A1008 vs A109

06/09/2011 6:22 PM

This is the abstract from ASTM-A-1008, from astm.org website. I'd say no, based on paragraph 1.3, below.

1. Scope

1.1 This specification covers cold-rolled, carbon, structural, high-strength low-alloy, high-strength low-alloy with improved formability, solution hardened, and bake hardenable steel sheet, in coils and cut lengths.

1.2 Cold rolled steel sheet is available in the designations as listed in 4.1.

1.3 This specification does not apply to steel strip as described in Specification A109/A109M.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.


2. Referenced Documents

ASTM Standards
A109/A109M Specification for Steel, Strip, Carbon (0.25 Maximum Percent), Cold-Rolled
A370 Test Methods and Definitions for Mechanical Testing of Steel Products
A568/A568M Specification for Steel, Sheet, Carbon, Structural, and High-Strength, Low-Alloy, Hot-Rolled and Cold-Rolled, General Requirements for
A941 Terminology Relating to Steel, Stainless Steel, Related Alloys, and Ferroalloys
E18 Test Methods for Rockwell Hardness of Metallic Materials
E517 Test Method for Plastic Strain Ratio r for Sheet Metal
E646 Test Method for Tensile Strain-Hardening Exponents (n -Values) of Metallic Sheet Materials

Register to Reply
Register to Reply

Previous in Forum: Design of Mechanical System for Unequal Preodic Cycles   Next in Forum: Hydraulic Solenoids

Advertisement