My query is that if i wanted to cool a hot steel coil at 450 degrees to less than a 100 degrees, say in 8-10 hours, by forced pressurized water cooling spray. How much pressure of water do i require to achieve the same, i want to spray this pressurized water via spraying headers consisting of nozzles, lets say the contact surface is 2100 mm. what type of nozzles,spray angles , flow rate per nozzle, pressure should be selected. Please note that the HR Coil is wound up in circular manner with many laps, and uniformly retains heat through laws of heat transfer, ie conduction, convection and radiation