It is a trend that led street lights will replace traditional high pressure sodium lights owing to the facts about LED streetlights:
1. Much higher light system efficiency
2. Very low maintenance fee
3. Much longer service life
4. Free from glare or strobe
5. Higher coloring index
5. Earth friendly and healthy lighting
We have developed the second generation of led street lights including Type I and Type II. Apart from the above advantages, this second generation makes a breakthrough in lighting distribution quality by focusing more on light evenness on the road, which gives drivers and pedestrians much comfortable vision during the night. It is difficicult to realize and it is beyond a HPS streetlight.
Structured with modular units of lamps, the street light will be very easy to be removed for repair, greatly reducing the maintenance cost. With the design of arch shape on the back, it is efficient in self-cleanness. The lamp holder is ensured to be as durable as 10 YEARS, which also greatly reduces the cost and maintenance fee.
At ambient temperature of 30℃, the junction temperature of LEDs is as low as 65℃ and lampholder temperature rise as low as 21℃. It means LEDs and other components or parts are working under desirable conditions, as result of which longer service life can be guaranteed.
Any more info, please inquire at manager@greeup-ledlights.com