Dear Sir,
I am facing trouble for designing the Earth mesh for one of our Project. Soil resisitivity in a range of 800-1000 ohm-m in a depth of 3.0 m to 8.0 m.
The nature of soil is lime stone with rocks.
Fault current is 40KA, clearance time is 0.5 sec. Available mesh area limited to 100 x 200 only.
Is any body guide me how to met the IEEE-80-2000 conditions of Touch potential, Step potential & Rg values, with this worst soil results. What are the limits we have to maintain i.e. either?
1. Em<Etouch , only this condition is to met or there is any value of voltage up to which we have to design the Em e.g 800 v or 1000 V
2. Es< Estep , only this condition is to met or there is any value of voltage up to which we have to design the Es e.g 800 v or 1000 V
2. Rg < 1.0 ohm
Further any one guide me about designing criteria of Electronic earthing .
Regards
AS