On Paper, efficiency of super premium motors are more effective when compared to IE3 premium efficiency motors.
The difference in efficiency is about 1% and on lower hp rating i have seen up to 1.3%.
Is this difference in efficiency reflected on paper real? Are the two efficiencies calculated under the same procedure?
Extra question:
Is reliability really part of the specs for both Super premium (NEMA) and IE3?