Can anyone offer an answer to the strange case of beryllium? The speed of sound in most metals ranges from 1,450 m/sec for mercury, 1,960 m/sec for lead to 5,770 m/sec for magnesium, 6,420 m/sec for aluminum, platinum 3,260, 1 % C steel 5,940. Then there is the strange case of beryllium, where the speed of sound is 12,890 m/sec. The only other anomalies I could find are diamond, at 12,000 m/sec, and boron carbide at 10,920. The answer does not appear to be related to density.