Previous in Forum: Kaplan Turbine Blade Anti-Cavitation Lip   Next in Forum: Butane Gas Ignition Pressures and Temperatures
Close
Close
Close
Rate Comments: Nested
Active Contributor

Join Date: Sep 2009
Posts: 17
Good Answers: 1

210 MW KWU Design Governing System

10/15/2011 12:55 PM

After COH work on unit, we charge governing rack for trial /setting of valves of TG set. To open EVS/IVS starting device reduce to zero position. At 0 position start up oil and auxiliary stat up oil, trip oil/auxiliary trip oil built up up to normal value. During rise in position of starting device, up to 15% value of starting device turbine trip gear operated. Fault suspected in main trip valves. please guide me to carry over maintenance work on Main Trip valve.

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru

Join Date: Oct 2008
Posts: 42356
Good Answers: 1694
#1

Re: 210 MW KWU design governing system

10/15/2011 1:04 PM
Register to Reply
Register to Reply

Previous in Forum: Kaplan Turbine Blade Anti-Cavitation Lip   Next in Forum: Butane Gas Ignition Pressures and Temperatures

Advertisement