Tank Design Liquid Level related:
I need want to do the design calculation for FWKO tank,
Design Details are:
Outer Tank diameter x height = 39 m outer tank inside Dia * 11.5 m height.
Inner Tank diameter x height = 33 m outer tank inside Dia * 10.84 m height.
Maximum filling liquid level = 8.325 m,
Design pressure (Internal / vacuum) = (2.0/-0.6)Kpag
Special notes related to shell thickness calculation is : The outer tank shall be designed for a liquid head pressure up to the flange face of the blow off hatch nozzle.
From above design data, which height I need to consider for design of shell thickness calculation.
Normally our previous calculations are considered up to the top of curb angle height only, because it is related to hydro test condition.
So which height, I can able to consider for shell thickness calculation?
Please help me.