I forgot my password.
Don't have an account?
Can anyone explain to me what the description of the cable means. I mean the
XP US CU FT.
3 x 50mm2 - 12/20 KV XP US CU FT
3 x 50mm² - 12/20 kV XP US CU FT
Cable size Rated Voltage Cross Link Polymer Copper ??
3 Core x 50mm² conductor surface area
12/20kV the Uo / 2 Uo Value
Insulation Material - XP (XLPE)
Not Sure of the US -assume it's the country of manufacturing
CU - Conductor material - Copper
FT-- ??