Hi all,
We have a DC drive and a DC motor with specification given below:
DC Motor: Shunt Field Type, KW-110, Rated Voltage- 500V, Rated Current- 245Amp. RPM-600/1800, Excitation Voltage-50V, Excitation Current- 30A.
DC Drive: 150KW, Analog type, Input Supply- 440VAC, Field Voltage- 220VDC, Full wave fully controlled using 6 thyristors, Speed Range- 0-1500RPM, Speed Regulation- +/- 1% using techogenerator feedback, +/-3% using armature feedback.
Additional information: It includs a field weakening PCB, Field weakening Relay- 5-25Amp., CT ratio- 25/1.
Can we use that DC drive for the motor. If yes then what modification we need to do??
Thanx in advance.