can i use 50 Hz transformer core, to step down voltage by frequency 1,600 Hz
because i am in planning make battery charger 12V 200Ampere, and the theme is:
1. low cost ,
2. high quality ,
3. high efficiency ,
4. adjustable voltage ,
5. adjustable current ,
6. has current limiter and short protect ,
.
.
i ever make BATTERY CHARGER SMPS 400 HZ 12VOLT 50AMPERE
moderate cost, 88% efficiency, ever try 24 hours no stop, use dummy load, and the transformer core reach the temperature 70° C , flat from first hour to 24hours, but the efficiency not change 87% to 88%. i already consider about skin effect, so i use thin wire and parallel suit by current need.
maybe if i use frequency 800 HZ or higher, it will cut the cost again, because i can use more low wire turns, and will have more low DC resistance at coil wire.
but how about eddy losses or core losses at high frequency,
what is the highest working frequency of 50HZ transformer core....?
all equipment i use all standard spare part ,
i buy from ordinary electronic spare part store.......
whether my plan feasible to make......?
Thank You all