Previous in Forum: Shot Blasting of Structural Steel   Next in Forum: HDPE Pipes in Contaminated Ground Conditions
Close
Close
Close
Rate Comments: Nested
Member

Join Date: Nov 2011
Posts: 9

U Value Calculation

11/10/2011 5:23 AM

Need to calculate the "U" vale of the whole system of roof slab and to find out,whether the U value reaches 0.14W/m2K for the whole system. The whole system include 1. Structural slab (Concrete) 2. Water proofing WPS-B301 (BITUMEN),Thickness 27 mm 3. Fiberglass insulation (Density 112 kg/m3,Thickness 225 mm and K value 0.034) 4. Screed,Thickness 75 mm Please advice me the calculation proceedure

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru

Join Date: Oct 2008
Posts: 42355
Good Answers: 1694
#1

Re: U value calculation

11/10/2011 8:00 AM

Try one of these:

  1. R-Value and U-Value Insulation Calculator
  2. U-Value Calculator
  3. U Value Calculation - Roof Insulation | Foam Insulation | Tel: 0800 ...www.foam-insulation.co.uk/general/u-value-calculation.htmExample Proof of U Value Calculation. Property: Roof = profile sheet steel sandwich with 50 mm of fibre glass insulation. Target U value = 0.025 W/(K•m²) ...

Register to Reply
Register to Reply

Previous in Forum: Shot Blasting of Structural Steel   Next in Forum: HDPE Pipes in Contaminated Ground Conditions

Advertisement