Previous in Forum: What is the Most Important Thing on Selecting Vacuum Pump?   Next in Forum: Cone-Section Modulus
Close
Close
Close
4 comments
Rate Comments: Nested
Anonymous Poster #1

Ball Mill Girth Gear/Pinion Lubrication

11/18/2011 6:15 AM

can you please assist with the proper lubrication arrangement i can do on the above arrangement and also besides the quick waer rate bon my gears what are the consequences of a poor lubrication system on this arrangement?

Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
United Kingdom - Member - Indeterminate Engineering Fields - Control Engineering - New Member

Join Date: Jan 2007
Location: In the bothy, 7 chains down the line from Dodman's Lane level crossing, in the nation formerly known as Great Britain. Kettle's on.
Posts: 32209
Good Answers: 839
#1

Re: Ball Mill Girth Gear/Pinion Lubrication

11/18/2011 7:52 AM

What does it say in the user manual?

__________________
"Did you get my e-mail?" - "The biggest problem in communication is the illusion that it has taken place" - George Bernard Shaw, 1856
Reply
Anonymous Poster #2
#2

Re: Ball Mill Girth Gear/Pinion Lubrication

11/18/2011 11:34 AM

Any Gears for poor lubrication would pit quickly especially heavily loaded ones like your.

What is the size of the ball mill and the RPM?

At our mills usually grease spray lubrication is used. However for lightly loaded ones some high viscousity oil is a possibility.

Reply
Power-User

Join Date: Dec 2010
Posts: 377
Good Answers: 20
#3

Re: Ball Mill Girth Gear/Pinion Lubrication

11/19/2011 12:00 AM

Depending on RPM of the mill, some people uses graphite powder but at low RPM, cardomium compound works well.

Detail of cardomium compound are as below:

Shell Cardium Compound

Open Gear and Wire Rope Compound

Shell Cardium Compound are a range of high viscosity, residual-type (bituminous)

lubricants, which are recommended principally for open gears and cane bearings in

the sugar industry which require an adhesive, high load-carrying product. All grades

are blends of bitumen, and heavy mineral based oils, blended in different proportions

to suit various applications.

Applications

Shell Cardium Compound are recommended for use in open gears operating at low speeds and cane

bearings. They may also be used for lubrication of wire ropes.

Performance Features

Strongly adhesive and resistant to water washout

Good lubricity property

Good Load Carrying Capacity

Good corrosion resistance

Typical Physical Characteristics

Grade 100 150 200 460

Colour black black black black

Kinematic Viscosity

@ 100°C mm2/S

(ISO 3104)

100

150

200

460

Flash Point

(ASTM D 92)

Min 210°C

Min 210°C

Min 210°C

Min 210°C

Health & Safety

Shell Cardium Compound is unlikely to present any significant health or safety hazard when properly

used in the recommended application, and good standards of industrial and personal hygiene are

maintained.

For further guidance on Product Health & Safety refer to the appropriate Shell Product Safety Data

Sheet.

Typical Physical Characteristics

These characteristics are typical of current production. Whilst future production will conform to Shell's

specification, variations in these characteristics may occur.

Advice

Advice on applications not shown on this leaflet may be obtained from your Shell Representative.

Reply
Participant

Join Date: Sep 2019
Posts: 1
#4

Re: Ball Mill Girth Gear/Pinion Lubrication

09/16/2019 2:21 PM

R.V. distributor engaged in supplying of lubricants and greases for steel industries and other sectors like railways, defense, mining, automobile etc. in India and abroad.

Reply Off Topic (Score 6)
Reply to Forum Thread 4 comments
Copy to Clipboard

Users who posted comments:

anilj (1); Anonymous Poster (1); Mukesh0861 (1); PWSlack (1)

Previous in Forum: What is the Most Important Thing on Selecting Vacuum Pump?   Next in Forum: Cone-Section Modulus

Advertisement