Thank you for a complete and well worded English question.
Seamless A106 -GrB is often specified for power plant piping applications. It is generally considered superior to A53 B.....which can be supplied in a seamed or seamless configuration.
When minimum piping wall thicknesses are calculated, in accordance with an established piping code (such as ASME B31.1), the seamed pipe must have a factor applied which will increase the minimum required thickness.
Seamless piping sometimes meets both ASTM specifications and may carry the markings of both A106 -B and A53-B.
Hope that this helps
__________________
We have met the enemy....and he is us. POGO