I have the following case for which
I need your comments;
No Impact Test requirements!
- PQR-1 GTAW+SMAW COUPON THICKNESS - 13.45 mm Base Metal
- P#5A
GTAW WELD DEPOSIT - 4.8 mm, SMAW
WELD DEPOSIT - 8.65 mm
- PQR-2 GTAW+SAW COUPON THICKNESS - 14 mm Base Metal -
P#5A
GTAW WELD DEPOSIT - 3.5 mm, SMAW
WELD DEPOSIT - 10.5 mm
We have combined these 2 PQR's to make 1 WPS which is as follows;
WPS - GTAW+SMAW+SAW Range: 5 mm - 28 mm Base Metal - P#5A to P#4
Max. GTAW WELD DEPOSIT - 9.6 mm, Max. SMAW WELD DEPOSIT - 17 mm Max. SAW WELD
DEPOSIT - 21 mm
Is this the WPS meeting requirements of QW-200.4, if all essential
variables have been met? I have no doubt that this is the meeting of the
requirements but one of our clients have commented that it is not the meeting
of QW-200.4. Please give your feedback ASAP.
Thank you.
"Almost" Good Answers: