During preparation of an emergency operating procedure, I came across the scenario:
"LOCK-OUT of 132kV transmission line circuit breaker in CLOSE position due to VERY LOW SF6 PRESSURE".
CB is dead-tank, outdoor type (not GIS). At first thinking, it seems possible to open the breaker with very low or zero SF6 pressure, after it is completely isolated from the line and busbar sides, and grounding also provided at both ends (remote-end breaker would be opened first). It is because after isolation, there would be no need of insulation and arc-quenching, provided by SF6.
Comments are requested for verification
[Of course, lock-out contact will be jumpered or mechanical trip would be attempted by manually tapping the trip dampers]