Hi, I need to build dual input auto change over unit circuit using contactors and timers for my DC power supply system AC input. I am doing that, but if any body tried it earlier please help me by providing the circuit diagram.
Specification as follows
AC input current : 80A
Three phase/4Wire (Nominal 415/240 V): 415 + 10 % -15%. However, at site the voltage may vary from 160V to 300V (Ph-N). An Auto-Mains Changeover unit shall be provided for each DC power supply system. The Auto-Mains Changeover unit shall accept input from two AC sources and extend any one of the available healthy sources to the DC Power supply system.
Thanks in advance.