Hi all,
for a customers Diesel-Generator-Set we need a transformer to convert the generators 11kV output to 30kV.
The generator data:
Synchronizing three-phase brush-less alternator. Has a damping winding for parallel operation with the electrical network.
Apparent horsepower: 14 460 kVa
Active Power: 11925 kWe
Voltage: 11 000 V
Power Factor (cos phi): 0.8
Frequency: 50Hz
Speed: 428 rpm
Over Speed: +20%
Yield: 97%
Short Circuit Intensity 3 x In
Isolation Type: F
Protection: IP21
Refurbished parts with guarantee welcome. Can someone help ?? 2 parts needed.
Thanks Uwe