In an ammonia run refrigerating plant for subzero Fahrenheit cold stores what should be the length and diameter of a finned steel tubing required to build a forced air evaporator to comfortably cool down a cold room 50 feet by 50 feet and 15 feet high from 22 deg C to minus 20 C in the shortest possible run-time?? Cooling load for lights and doors may be neglected or added to the 'size' by 25 % and it may be presumed that the evaporator is equipped with proper condensing capacity.