Hello friends,
I need a system which will have two power supply inputs (230 Volts, 50 Hz, 10 Amps rating) and a single output (230 Volts, 50 Hz, 10 Amps, pure sine wave). The output should be UNINTERRUPTED, even if either of the input source fails. When both sources are failed, there will be no output. It is like a UPS with two input sources and no battery. Is such a system readily available (in India)?