we supply one in-line electric actuator with diameter 35mm in tube shape, laod capacity 3000N, IP66, stroke can be 50mm-500mm. Installation dimension is 200mm+S. Over current circuit protection, hall sensor for precision control and positioning; No load noise 50dB. Speed 43mm/s-1.8mm/s.
CR4 Admin - email address removed
From the CR4 Rules: Do not post phone numbers or email addresses. The CR4 Admin will delete all phone numbers and email addresses posted in threads or comments. You can share this information via the CR4 internal messaging system.