shifter fork hardening coil design for hardening square slot of 3 sides having dimensions 14 mm width and 12 mm deep in a forged steel section of 5 mm thickness.Problem is that the part is getting through hardened and there is no place to accomodate return loop of inductor , while hardening 2 sides viz. 12 x 5 mm sections only, 14 x 5 mm section need not be hardened.