Coal crusher has many structures and features. Coal crusher is particularly used for slim work area with a lightweight weight and tiny dimension, and coal crusher is provided with multi-functional tool with wide adaptation. The material is feed from the fabric hopper by heavy-duty slat feeder and scraper conveyor.
Coal Crusher combines all advantages of jaw crusher, hammer crusher, impact crusher and snail crushers and can crush rock directly. It can crush materials in size of 450mm to 1200mm directly into grain size of 80mm without any blocking. This crusher can also be used for secondary crushing in industries of ore, cement, construction materials and chemistry. It used for crushing kinds of stones whose compression is less than 300 Map.