Previous in Forum: About Coal Crusher   Next in Forum: Medical Waste Management Services
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Aug 2012
Posts: 1

Michigan Nano Computational Cluster (MNC2)

08/22/2012 2:49 PM

The "Michigan Nano Computational Cluster" (MNC2) consists of 14 nodes.
Each compute node contains a hexa-core Intel Xeon X5660 processor
running at 2.66 GHz, 24 GB of memory. MNC2 contains 168 processing cores
linked with Gigabit ethernet, 12 TB of disk space.

MNC2 currently hosts simulation tools for micro/nanoscale systems
including codes for first principles calculation, photonic devices,
molecular dynamics, multiphysics, and multiscale modeling.

The Cluster is free for use. Researchers interested in using the cluster,

Please contact Dr Behrouz Shiari,

CR4 ADMIN - email address removed

From the CR4 Rules: Do not post phone numbers or email addresses. The CR4 Admin will delete all phone numbers and email addresses posted in threads or comments. You can share this information via the CR4 internal messaging system.

or visit The "Michigan Nano Computational Cluster" (MNC2) consists of 14 nodes.

Each compute node contains a hexa-core Intel Xeon X5660 processor
running at 2.66 GHz, 24 GB of memory. MNC2 contains 168 processing cores
linked with Gigabit ethernet, 12 TB of disk space.

MNC2 currently hosts simulation tools for micro/nanoscale systems
including codes for first principles calculation, photonic devices,
molecular dynamics, multiphysics, and multiscale modeling.

The Cluster is free for use. Researchers interested in using the cluster,

Please contact Dr Behrouz Shiari, visit http://lnf.umich.edu/nnin-at-michigan/index.php/computation/getting-star...

Register to Reply

Previous in Forum: About Coal Crusher   Next in Forum: Medical Waste Management Services

Advertisement