A DO IT YOUR SELF TOILET REPAIR KIT CAN BE USED TO ARREST SURFACE LEAKAGES IN TOILETS WITHOUT REMOVING FLOORING TILES. ALL IT TAKES IS 30 MIN FOR APPLICATIONS AND 2.30 RETENTION ON SURFACE FOR COMPOSITE TO GET INTO SURFACE AND STOP LEAKAGE. THIS WORKS WITH WATER AGAINST WATER. ONE CAN START USING TOILETS AFTER 3 HOURS FROM STARTING TIME. APPLICATION DETAILS ARE AVAILABLE IN KIT.
SAVES TIME MONEY ENERGY AND ALSO POLLUTION CAUSED DUE TO REMOVING OF EXISTING TILES CONCRETE AND REPAIRING & RE-LAYING IT.