hello
induction heating machine are widely used for weld preheating, PWHT, stress relieving now.
It has many advantage:
Induction heating benefits
Compared to conventional preheating and stress relieving methods, induction heating offers numerous advantages, including improved heat uniformity and quality, reduced cycle time, and lower consumables costs. Induction heating is also safe, reliable and easy to use, and scores higher than alternative technologies in power efficiency and versatility.
Model: MYD-20KW, MYD-30KW, MYD-40KW, MYD-60KW, MYD-80KW
l
Input voltage: 380V, 3 phase, 4 Wire, 50/60HZ
l Output frequency: 2KHZ ~ 30KHZ
l Output power: 2KW ~ 20KW, 2KW ~ 30KW, 2KW ~ 40KW,2KW ~ 60KW,4KW ~ 80KW
l Heating Temperature: 20 ~ 1000 ℃
l Cooling type: Air cooling
l Induction coil: Soft Induction coil & clamp induction coil
l Temperature recorder: 4 or 6 Channel temperature recorder
l Temperature Control Channel: 1 Channel or 6 Channel
l Thermocouple: K Type
Pls check the web:
http://www.induction-heating-machine.com/manufacturer-induction_preweld_heating_pwht_stress_relieving_machine-4081.html