Hello Friends,
In the series of new sensor interface designs, while we opto come across DC level changes in 4-20mA current signals, here I am proposing 4-20mA signal switching for frequency signals as well for limited frequency range from 1Hz (or perhaps 20Hz) to 10kHz (or perhaps 20kHz). Such frequency opto can be modulated over the 24DC power line with full switching of 4-20mA current. Signal then can be extracted by an audio transformer for limited frequency range and by using opto-isolator for the entire frequency range.
To start with I am suggesting that5 any relaxation RC oscillator can be used for frequency generation and then let us examine how this generated frequency can be transmitted over the DC power itself.
I will also add some circuit here and if anyone want to put up an idea then we can discuss that also.
Circuit shown above is for simple timer to generate frequency and to transmit on DC power line of limited voltage range from 5V to 15V. Do not try 24V for this circuit as 555 is designed for maximum 15V. R3, R4 and Cs in different combinations can generate a lot of different frequency sets. Higher frequency will get lost in the power line capacitance. Hence, working with < 20kHz is recommended. Try this circuit yourself and let all know the results.
__________________
Prof. (Dr.) Shyam, Managing Director for Sensors Technology Private Limited. Gwalior, MP474001, India.
"Almost" Good Answers: