OK, we all know that you should only ground one end to eliminate noise(ground loops). Speaking 4-20 ma. here. Now, say for instance you have a system that uses gas detection. From the instrument remote unit to the main control are 4-20 ma. From there(the main unit is a sourcing 4-20ma. run to a DCS for monitoring. Are each of these separate loops and ground one end of each, say from the remote and ground the end at the main unit, and then and then ground the output at the DCS as another loop? or treat it as one control loop and only ground the final landing out at the DCS? Hope this makes sense.