I forgot my password.
Don't have an account?
What are the types of welding transformer?
1)which x mer is suitable for spot welding for the 1 mm lead wire (with tin solder coated ) with nikle cromium alloy strip of thickness of 0.1 mm to 0.5 mm2)?
2)by what methode i should adopt for welding?
MANUALLY.
Using stored energy in a condenser VARIABLE VOLTAGE(hence energy)
Using a foot switch to discharge
Either direct or through a high Current Thyristor
<mikemahant@hotmail.com>
I have an EG&G 1000 Amp, 30,000 Volt thyritron... Just bragging.