Greetings Fellow CR4'ers:
It's been quite a while since I have been active on these forums, and actually quite a while since I have been active at all. Well, in an industrial capacity anyway - been doing military stuff for quite a while. But, I'm back at it and am looking to rebuild my Industrial Standards Library and wanted to touch base with you all for input to make sure I don't overlook some obvious ones.
Specifically, I'm looking at compiling a Reference Set of Standards/Codes that apply to a general Industrial/Manufacturing Setting, non-industry specific that cover the design and construction of industrial machinery. The list I have so far is noted below. Please review and provided your suggestions for any that I may have overlooked. Note, just looking for top-level ones that have the broadest scope of coverage for my initial set. I'll pick up others as jobs require.
Safety
- OSHA 29 CFR 1910 - General Industry
- ANSI B11.19 - Performance Criteria for Safeguarding Machinery
- ANSI Z535 - Standards for Safety Signs and Colors
Electrical
- NFPA 70 - National Electric Code
- NFPA 70E - Electrical Safety in the Workplace
- NFPA 79 - Electrical Standard for Industrial Machinery
Welding
- AWS D1.1 - Structural Welding (Steel)
- AWS D10.12 - Pipe Welding (Steel)
- AWS D14.4 - Machinery Joint Welding
Fluid Power
- NFPA T2.24.2 - Hydraulic Fluid Power Systems - Methods for preventing external leakage
- ISO 16431 - Hydraulic Fluid Power - System clean-up procedures and verification of cleanliness of assembled systems
- ISO 23309 - Hydraulic Fluid Power Systems
Design
- ANSI Y14 Series - Drafting Standards
- ISO 1219-2 - Fluid Power Systems and Components - Graphical symbols and circuit diagrams
Thanks,
JavaHead
"Almost" Good Answers: