I am designing a vessel with ASME section VIII Div 1. As per client's requirement nozzle flanges are as per EN 1092-1,TYPE 11(weld neck).
Flanges are not as per ASME B16.5.
My question
Can we use these flanges for ASME vessel ?
Is any document required to submit to third party agency which is working on design appriasal of vessel ?
Which material to be used for manufacturing flanges ASME or EN ?
What documents need to submit to third party agency as flange acceptance criteria ?
Thanks in advance.