My question is can we use A106 GR B upto -104 deg C if stress ratio is less than 0.3, I have calculated stress ratio, am I right in calculated stress ratio or there are also other factors Please help me,
FOR A106 GR B:
D=14" OD=355.6MM
P=50 PSIG
S=20000 PSI (FROM TABLE A-1)
E= 1 (FROM TABLE A-1B)
Y= 0.4 (FROM TABLE 304.1.1)
.t= PD/2(SE+PY)
=50 * 355.6/
2(20000*1 + 0.4)
.t= 0.444 MM
But as per client spec we have to use 14'' sch 20 pipe
having 7.92mm thickness
Stress Ratio = tr * E / tn -C
For tr
.tr= P *R / S*E -0.6 P
= 50 * 177.8 /
20000*1 - 0.6 * 50
= 8890 / 20000 - 30
= 8890 / 19970
= 0.455 mm
STRESS RATIO
= 0.455 * 1
/ 7.92 - 0
=0.056
As stress ratio is less than 0.3 so A106 GR B CAN BE USE
UPTO -104 DEG C.
"Almost" Good Answers: