I need information and support Product with spec below :
Portable Spectroanalyzer NDT (Non Destructive Test)
Weight
: Max 1,5 Kg
Tube
: Ag anode (6-50 kV,0-200 pA
max)
Detector
: Silicon Drift
Detector.Proprietary detector with 180,000
throughput
cps. Resolution: < 185 eV @ 60,000 cps @ 41t
sec
shaping time
System
Electronic
>500 MHz ARM 11 CPU
>
300 MFIz dedicated DSP
>
80 MlIz ASICS DSP for signal processing
>4096
channel MCA
>
32 MB internal system memoryll28 MB internal user
Storage
Display
Tilting : color, touch-screen display
Data
Storage : Internal >10,000 readings with spectra
Data
Transfer : USB Bluetooth, and RS-232 serial communication
Security
: Password-protected
user security
Data
Entry : Touch-screen
keyboard
User-programmable pick lists
Standard Accessories
Integrated CCD camera for locating and storing
images
Locking
shielded carrying caser
Shielded
belt holster
Two
lithium-ion battery packs
ll0l220
VAC battery chargerlAC adaptor
PC
connection cables (USg and RS-232)
Data
Transfer (NDT) PC software
Safety
Check
samples/standards
Standard Accessories
Integrated
CCD camera for locating and storing images
Locking
shielded carrying caser
Shielded
belt holster
Two
lithium-ion battery packs
ll0V/220
VAC battery chargerlAC adaptor
PC
connection cables (USg and RS-232)
Data
Transfer (NDT) PC software
Safety
Check samples/standards
Standard
Analytical Range
24
standard elements : Titanium (Ti), Vanadium (V),
Chromium
(Cr), Manganese (Mn), Ferro/Iron (Fe), Cobalt
(Co),
Nickel (Ni), Copper {Cv),Zinc (Zn), Selenium (Se),
Zirconium
(Zr), Niobium (lrlb), Molybdenum (Mo), Hafnium
(Hf),
Tantalum (Ta), Tungsten (W), Rhenium (Re), Lead
(Pb),
Bismuth (Bi), Palladium (Pd), Silver (Ag), Tin (Sn),
Antimony (Sb), Aluminium (Al)
5 Light elements :
Magnesium
(Mg), Aluminium (Al),
Silicon (Si), Phosphorus (P), Sulfur (S)
Training : Trainer sertified by PMI API RP 578
Service
Center :
calibration periodic
Training dan sertifikasi API 578 for 3 (three ) engineer