Hello!
I need some supplier of electrostatic precipitator of preference that are located or they have representatives in Mexico/USA. I have a project that involves the purchase of a equipment.
I am sending the information regarding the treatment of residual stream process from metal refining, in our lead and silver refinery in Torreón Coahuila, México.
The new refining process consists on bubbling gas chlorine into molten metal at high temperature (1150 °C) to remove the silver and another impurities presents ( Pb,Fe,Zn,Te,Cu,etc). under this conditions the base metals are transformed in gaseous chlorides. Which will have to be captured in a dry collection system of high efficiency.
It will be batch operation, of approximately 250 kg feed of raw materials and it will take 3 hours per batch. The supply of gas chlorine will be through cylinders of 65 kg of capacity.
The mass balance attached, base one batch corresponding 250 kg of dore.
Every batch produce 110 kg of liquid slag and approximately 80 kg of dust( AgCl,PbCl2,ZnCl2 y FeCl2)
Raw material entrance to the chlorination process : 50 tons/year
Dust production : 16 tons/year
Batchs / day = 2
Collection system to capture fumes from exhaust hoods:
Estimated to be sized to 10,000 acfm
Total particle in exhaust stream 7,500 mg/s based to mass balance.
If somebody knows someone please send me the contact, that project is very important to me.
I need:
Your point of view and your technical recommendation on the application on this case, including advantages and disadvantages.
2.- Outlet equipment. design according to international environmental regulations.
3.- Quotation.