Hello,
I have a Stamford C244 B 3 ph generator. It's one of diode has broken. Model numbers of diode or specification can not find. Please help me to find correct specifications of the rectifier diode.
Alternator details :
Type : C244 B D4396/4
Volt : 415 V
kVA : 37.5 kVA
RPM : 1500
Amp : 41.7
Excitation Volt : 34 V
Excitation Amp : .97 A
Rating : CONT
50 Hz 3 ph
Thanks in Advance
JDS
Good Answers: