although I design also full scale DC/DC converters up to 20-50kW,I am also interested in simple tricks,even with lower regulation(line and load),or power factor.
For example,one of my prefered design is a basic single fast thyristor inverter,which achieves 250W output power with low cost transformer,for example a modified B&W TV transformer with oil cooling provides 12mA under 20kV(sufficient for a nitrogen and dye laser).
Such a single thyristor design is readily scalable to one kilowatt,with a 300VDC supply from rectified mains,simply by involving two fast 15amps thyristors in hald bridge.
Interesting applications may be induction heating.
I would like to know about simple designs,in the quarter kilowatt to a few kilowatt range,involving inexpensive MOSFETs and IGBTs.