Previous in Forum: Why the Vertical Mill Help to Lower the Investment in the Iron Ore Grinding Part   Next in Forum: How to Recover Corrupted Hard Drive Data?
Close
Close
Close
2 comments
Rate Comments: Nested
Active Contributor

Join Date: Jan 2013
Posts: 23

Ceramic Pump

06/24/2014 11:14 PM

Properties of Ceramic Metering Pump for Fluid Filling
(1). Precision metering
(2). High hardness and wear/corrosion resistance;
(3). High working temperature;

FUBOON ceramic metering pump module incorporates a ceramic piston/valve/cylinder set with housing. The housing for FUBOON piston/valve/cylinder sets are typically comprised of 316 Stainless Steel and Tefzel. Custom materials can be used and are available upon request. The piston/valve/cylinder set is sealed by the fit of the piston into the cylinder. FUBOON ceramic pump modules are positive displacement mechanisms that do not contain external valves and can run for hundreds of millions of cycles without measurable wear. There are three types of pump modules: Rotary, Linear and Multiplex which are used for different applications depending upon the customer's fluidic needs. These pump modules function differently however, they share the same basic features that result in a low maintenance pump module: * mated, serialized piston/valve/cylinder sets* tight clearance 2.3-5.3 microns* minimal Friction* low fluid shear* withstand routine autoclaving and sterilization procedures* chemically inert most acids, alkalines or solvents do not affect the ceramics* extremely hard resist abrasion and wear* no external seals needed due to tight clearance of piston/cylinder* titanium end cap press fit onto piston - eliminates adhesive contamination problems* low maintenance

* flushing gland available to help eliminate binding issues with certain fluids

__________________
www.fuboon.com,ceramic pump,precision ceramic balls,ceramic knives,ceramic tube,ceramic discs,all fine ceramic products.
Register to Reply
Pathfinder Tags: ceramic pump
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Active Contributor

Join Date: Jan 2013
Posts: 23
#1

Re: Ceramic Pump

07/17/2014 2:24 AM

The ceramic pump is made of fine ceramic use for metering pump.

__________________
www.fuboon.com,ceramic pump,precision ceramic balls,ceramic knives,ceramic tube,ceramic discs,all fine ceramic products.
Register to Reply
Active Contributor

Join Date: Jan 2013
Posts: 23
#2

Re: Ceramic Pump

12/29/2016 2:23 AM

FUBOON CERAMIC METERING PUMP IN SERVICE

__________________
www.fuboon.com,ceramic pump,precision ceramic balls,ceramic knives,ceramic tube,ceramic discs,all fine ceramic products.
Register to Reply
Register to Reply 2 comments

Previous in Forum: Why the Vertical Mill Help to Lower the Investment in the Iron Ore Grinding Part   Next in Forum: How to Recover Corrupted Hard Drive Data?

Advertisement